Wiegmann Stainless steel enclosure Wiegmann N412242408WSSC N412242408WSSC

Description
Stainless steel enclosure N412242408WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412242408WSSC enclosure features a size of 24x24x8in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412242408WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.
Description
Stainless steel enclosure N412242408WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412242408WSSC enclosure features a size of 24x24x8in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412242408WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel enclosure Wiegmann N412242408WSSC -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann N412242408WSSC
Stainless steel enclosure Wiegmann N412242408WSSC
Stainless steel enclosure N412242408WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412242408WSSC enclosure features a size of 24x24x8in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412242408WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure N412242408WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412242408WSSC enclosure features a size of 24x24x8in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412242408WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Cabinets and Casework
Product Name Stainless steel enclosure Wiegmann N412242408WSSC
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1730023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 15.75 inch (400 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details