Wiegmann MULTIPURPOSE WALL MOUNT ENCLOSURE N412242408C

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2424C BACK PANEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2424C BACK PANEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTIPURPOSE WALL MOUNT ENCLOSURE - N412242408C - Wiegmann
Freeburg, IL, USA
MULTIPURPOSE WALL MOUNT ENCLOSURE
N412242408C
MULTIPURPOSE WALL MOUNT ENCLOSURE N412242408C
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2424C BACK PANEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 INCH
  • 8 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONCEALED HINGE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP2424C BACK PANEL

"

Supplier's Site Datasheet
Steel control cabinet Wiegmann N412242408C -  - Automation24, Inc.
King of Prussia, PA, United States
Steel control cabinet Wiegmann N412242408C
Steel control cabinet Wiegmann N412242408C
Compact steel control cabinet N412242408C from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N412242408C carbon steel enclosure provides dimensions 24x24x8in (HxWxD). It also boasts a NEMA 3R/4/12/13 protection rating for excellent protection from water, dirt and oil in indoor, outdoor, harsh, and dirty environments. It's mooth profile and flush hinges lend to both a clean look, and easy cleaning. The N412242408C is also UL and CSA certified to meet all standard requirements.

Compact steel control cabinet N412242408C from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N412242408C carbon steel enclosure provides dimensions 24x24x8in (HxWxD). It also boasts a NEMA 3R/4/12/13 protection rating for excellent protection from water, dirt and oil in indoor, outdoor, harsh, and dirty environments. It's mooth profile and flush hinges lend to both a clean look, and easy cleaning. The N412242408C is also UL and CSA certified to meet all standard requirements.

Supplier's Site Datasheet
WIEG Wall Mount - N412242408C - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N412242408C
WIEG Wall Mount N412242408C
N412 SGL DR WALL MNT ULTM 24X24X8 CS-GRY

N412 SGL DR WALL MNT ULTM 24X24X8 CS-GRY

Supplier's Site

Technical Specifications

  Wiegmann Automation24, Inc. Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N412242408C N412242408C
Product Name MULTIPURPOSE WALL MOUNT ENCLOSURE Steel control cabinet Wiegmann N412242408C WIEG Wall Mount
Length 24 inch (610 mm) 24 inch (610 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 8 inch (203 mm) 8 inch (203 mm)
Material Steel Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details