"
"
N412 SGL DR WALL MNT ULTM 24X24X6 CS-GRY
| Wiegmann | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | N412242406C | N412242406C |
| Product Name | Multipurpose Wall Mount Enclosure | WIEG Wall Mount |
| Length | 24 inch (610 mm) | |
| Width | 24 inch (610 mm) | |
| Depth | 6 inch (152 mm) |