Wiegmann Stainless steel enclosure Wiegmann N412201606WSSC N412201606WSSC

Description
Stainless steel enclosure N412201606WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412201606WSSC enclosure features a size of 20x16x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412201606WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.
Description
Stainless steel enclosure N412201606WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412201606WSSC enclosure features a size of 20x16x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412201606WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel enclosure Wiegmann N412201606WSSC -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann N412201606WSSC
Stainless steel enclosure Wiegmann N412201606WSSC
Stainless steel enclosure N412201606WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412201606WSSC enclosure features a size of 20x16x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412201606WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure N412201606WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412201606WSSC enclosure features a size of 20x16x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412201606WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Stainless steel enclosure Wiegmann N412201606WSSC
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details