Wiegmann Multipurpose Wall Mount Enclosure N412161610SSC

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 16 INCH 10 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP1616SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 1 N412-SSC MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 16 INCH 10 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP1616SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 1 N412-SSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N412161610SSC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N412161610SSC
Multipurpose Wall Mount Enclosure N412161610SSC
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 16 INCH 10 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP1616SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 1 N412-SSC MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 16 INCH
  • 16 INCH
  • 10 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONCEALED HINGE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP1616SSC BACK PANEL
  • ULTIMATE[TM] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 1
  • N412-SSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N412161610SSC
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2383 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
TK Series Enclosures - 105-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers