Wiegmann Stainless steel enclosure Wiegmann N412121206WSSC N412121206WSSC

Description
Stainless steel enclosure N412121206WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412121206WSSC enclosure features a size of 12x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412121206WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.
Description
Stainless steel enclosure N412121206WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412121206WSSC enclosure features a size of 12x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412121206WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel enclosure Wiegmann N412121206WSSC -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann N412121206WSSC
Stainless steel enclosure Wiegmann N412121206WSSC
Stainless steel enclosure N412121206WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412121206WSSC enclosure features a size of 12x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412121206WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure N412121206WSSC from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412121206WSSC enclosure features a size of 12x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. The stainless steel enclosure also offers a front facing window for easy viewing of displays and instrumentation. It's NEMA 3R/4/4X/12 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412121206WSSC will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Stainless steel enclosure Wiegmann N412121206WSSC
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
TK Series Enclosures - 127-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers