Wiegmann Enclosure Back Panel N1P3030

Description
SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 28.5 INCH 26 INCH 12 GAUGE THICKNESS NIC NEMA 1 MEDIUM ENCLOSURE ENCLOSURE TYPE N1P MODEL
Datasheet
Description
SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 28.5 INCH 26 INCH 12 GAUGE THICKNESS NIC NEMA 1 MEDIUM ENCLOSURE ENCLOSURE TYPE N1P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - N1P3030 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
N1P3030
Enclosure Back Panel N1P3030
SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 28.5 INCH 26 INCH 12 GAUGE THICKNESS NIC NEMA 1 MEDIUM ENCLOSURE ENCLOSURE TYPE N1P MODEL
  • SOLID TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • WHITE COLOR
  • 28.5 INCH
  • 26 INCH
  • 12 GAUGE THICKNESS
  • NIC NEMA 1 MEDIUM ENCLOSURE ENCLOSURE TYPE
  • N1P MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number N1P3030
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data