SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
18.5 INCH
26 INCH
12 GAUGE THICKNESS
NIC NEMA 1 MEDIUM ENCLOSURE ENCLOSURE TYPE
N1P MODEL
Wiegmann
Done
Datasheet
Description
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
18.5 INCH
26 INCH
12 GAUGE THICKNESS
NIC NEMA 1 MEDIUM ENCLOSURE ENCLOSURE TYPE
N1P MODEL
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
18.5 INCH
26 INCH
12 GAUGE THICKNESS
NIC NEMA 1 MEDIUM ENCLOSURE ENCLOSURE TYPE
N1P MODEL