"
SOLID TYPE
POLYESTER POWDER COATED FINISH
WHITE COLOR
14.5 INCH
14.5 WIDTH IN INCH
13 INCH
13 HEIGHT IN INCH
12 GAUGE THICKNESS
NEMA 1 NIC ENCLOSURE, RHC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
NIP MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
POLYESTER POWDER COATED FINISH
WHITE COLOR
14.5 INCH
14.5 WIDTH IN INCH
13 INCH
13 HEIGHT IN INCH
12 GAUGE THICKNESS
NEMA 1 NIC ENCLOSURE, RHC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
NIP MODEL
"
"
SOLID TYPE
POLYESTER POWDER COATED FINISH
WHITE COLOR
14.5 INCH
14.5 WIDTH IN INCH
13 INCH
13 HEIGHT IN INCH
12 GAUGE THICKNESS
NEMA 1 NIC ENCLOSURE, RHC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
NIP MODEL
"
"
SOLID TYPE
POLYESTER POWDER COATED FINISH
WHITE COLOR
14.5 INCH
14.5 WIDTH IN INCH
13 INCH
13 HEIGHT IN INCH
12 GAUGE THICKNESS
NEMA 1 NIC ENCLOSURE, RHC ENCLOSURE ENCLOSURE TYPE