"
PERFORATED TYPE
STEEL MATERIAL
10.25 INCH
14.25 INCH
14 GAUGE THICKNESS
NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE
N1P MODEL
"
Wiegmann
Done
Datasheet
Description
"
PERFORATED TYPE
STEEL MATERIAL
10.25 INCH
14.25 INCH
14 GAUGE THICKNESS
NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE
N1P MODEL
"
"
PERFORATED TYPE
STEEL MATERIAL
10.25 INCH
14.25 INCH
14 GAUGE THICKNESS
NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE
N1P MODEL
"
"
PERFORATED TYPE
STEEL MATERIAL
10.25 INCH
14.25 INCH
14 GAUGE THICKNESS
NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE