Wiegmann Enclosure Back Panel N1P1010

Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 8.25 INCH 8.25 INCH 14 GAUGE THICKNESS NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE N1P MODEL "
Datasheet
Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 8.25 INCH 8.25 INCH 14 GAUGE THICKNESS NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE N1P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - N1P1010 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
N1P1010
Enclosure Back Panel N1P1010
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 8.25 INCH 8.25 INCH 14 GAUGE THICKNESS NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE N1P MODEL "

"

  • SOLID TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • WHITE COLOR
  • 8.25 INCH
  • 8.25 INCH
  • 14 GAUGE THICKNESS
  • NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE
  • N1P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number N1P1010
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data