"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
6.25 INCH
8.25 INCH
14 GAUGE THICKNESS
NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE
N1P MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
6.25 INCH
8.25 INCH
14 GAUGE THICKNESS
NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE
N1P MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
6.25 INCH
8.25 INCH
14 GAUGE THICKNESS
NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE
N1P MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
6.25 INCH
8.25 INCH
14 GAUGE THICKNESS
NIC NEMA 1, RHC NEMA 3R, WAGIE NEMA 12 SMALL ENCLOSURE ENCLOSURE TYPE