Wiegmann Multipurpose Wall Mount Enclosure N1C243012LP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12.63 INCH 12.63 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION N1P2430 BACK PANEL WIEGMANN[R] BRAND APPLICATION CONTROL, INSTRUMENT INCLUSION COLLAR STUDS PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 12 GAUGE STEEL PANEL SIZE 22.5 INCH WIDTH X 26 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N1C MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12.63 INCH 12.63 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION N1P2430 BACK PANEL WIEGMANN[R] BRAND APPLICATION CONTROL, INSTRUMENT INCLUSION COLLAR STUDS PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 12 GAUGE STEEL PANEL SIZE 22.5 INCH WIDTH X 26 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N1C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N1C243012LP - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N1C243012LP
Multipurpose Wall Mount Enclosure N1C243012LP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12.63 INCH 12.63 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION N1P2430 BACK PANEL WIEGMANN[R] BRAND APPLICATION CONTROL, INSTRUMENT INCLUSION COLLAR STUDS PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 12 GAUGE STEEL PANEL SIZE 22.5 INCH WIDTH X 26 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N1C MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 12.63 INCH
  • 12.63 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • N1P2430 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION CONTROL, INSTRUMENT
  • INCLUSION COLLAR STUDS
  • PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 12 GAUGE STEEL
  • PANEL SIZE 22.5 INCH WIDTH X 26 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N1C MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N1C243012LP
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 12.63 inch (321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Plastic Enclosure - 598-BS632 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
View Details