Wiegmann Multipurpose Wall Mount Enclosure N1C202006LP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6.75 INCH 6.75 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION N1P2020 BACK PANEL WIEGMANN[R] BRAND APPLICATION CONTROL, INSTRUMENT INCLUSION COLLAR STUDS PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL PANEL SIZE 18.5 INCH WIDTH X 17 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N1C MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6.75 INCH 6.75 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION N1P2020 BACK PANEL WIEGMANN[R] BRAND APPLICATION CONTROL, INSTRUMENT INCLUSION COLLAR STUDS PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL PANEL SIZE 18.5 INCH WIDTH X 17 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N1C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N1C202006LP - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N1C202006LP
Multipurpose Wall Mount Enclosure N1C202006LP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6.75 INCH 6.75 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION N1P2020 BACK PANEL WIEGMANN[R] BRAND APPLICATION CONTROL, INSTRUMENT INCLUSION COLLAR STUDS PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL PANEL SIZE 18.5 INCH WIDTH X 17 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N1C MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 6.75 INCH
  • 6.75 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • N1P2020 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION CONTROL, INSTRUMENT
  • INCLUSION COLLAR STUDS
  • PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 14 GAUGE STEEL
  • PANEL SIZE 18.5 INCH WIDTH X 17 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N1C MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - N1C202006LP - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N1C202006LP
WIEG Wall Mount N1C202006LP
N1 HINGED COVER 20X20X6 CRBN STL -GRY

N1 HINGED COVER 20X20X6 CRBN STL -GRY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number N1C202006LP N1C202006LP
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 6.75 inch (171 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details