Wiegmann Multipurpose Wall Mount Enclosure N1C122006

Description
" ONE DOOR, SMALL TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 20 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P1220 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 10.25 INCH W X 18.25 INCH H N1C MODEL "
Datasheet
Description
" ONE DOOR, SMALL TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 20 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P1220 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 10.25 INCH W X 18.25 INCH H N1C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N1C122006 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N1C122006
Multipurpose Wall Mount Enclosure N1C122006
" ONE DOOR, SMALL TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 20 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P1220 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 10.25 INCH W X 18.25 INCH H N1C MODEL "

"

  • ONE DOOR, SMALL TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 20 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • N1P1220 BACK PANEL
  • APPLICATION CONTROL AND INSTRUMENT
  • PANEL SIZE 10.25 INCH W X 18.25 INCH H
  • N1C MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - N1C122006 - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N1C122006
WIEG Wall Mount N1C122006
N1 HINGED COVER 12X20X6 CRBN STL -GRY

N1 HINGED COVER 12X20X6 CRBN STL -GRY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number N1C122006 N1C122006
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 20 inch (508 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details