Wiegmann Multipurpose Wall Mount Enclosure N1C121404

Description
" ONE DOOR, SMALL TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P1214 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 10.25 INCH W X 12.25 INCH H N1C MODEL "
Datasheet
Description
" ONE DOOR, SMALL TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P1214 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 10.25 INCH W X 12.25 INCH H N1C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N1C121404 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N1C121404
Multipurpose Wall Mount Enclosure N1C121404
" ONE DOOR, SMALL TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 14 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P1214 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 10.25 INCH W X 12.25 INCH H N1C MODEL "

"

  • ONE DOOR, SMALL TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 14 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • N1P1214 BACK PANEL
  • APPLICATION CONTROL AND INSTRUMENT
  • PANEL SIZE 10.25 INCH W X 12.25 INCH H
  • N1C MODEL

"

Supplier's Site Datasheet
Enclosure - 32655251 - Radwell International
Willingboro, NJ, United States
Enclosure
32655251
Enclosure 32655251
WIEGMANN ENCLOSURE, NEMA 1, 14 X 12 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, 1/4-TURN FLUSH-MOUNTED LATCH.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN ENCLOSURE, NEMA 1, 14 X 12 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, 1/4-TURN FLUSH-MOUNTED LATCH.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WIEG Wall Mount - N1C121404 - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N1C121404
WIEG Wall Mount N1C121404
N1 HINGED COVER 12X14X4 CRBN STL -GRY

N1 HINGED COVER 12X14X4 CRBN STL -GRY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N1C121404 32655251 N1C121404
Product Name Multipurpose Wall Mount Enclosure Enclosure WIEG Wall Mount
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details