Wiegmann Multipurpose Floor Mount Enclosure N12727216

Description
" HEAVY DUTY TWO DOOR TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 72.12 INCH 72.12 INCH 16.12 INCH UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION NPDD7272 BACK PANEL CONTINUOUS HINGE WITH KEYLOCKING AND PADLOCKING COMBINATION HANDLE DOOR MOUNTING "
Datasheet
Description
" HEAVY DUTY TWO DOOR TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 72.12 INCH 72.12 INCH 16.12 INCH UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION NPDD7272 BACK PANEL CONTINUOUS HINGE WITH KEYLOCKING AND PADLOCKING COMBINATION HANDLE DOOR MOUNTING "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N12727216 - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
N12727216
Multipurpose Floor Mount Enclosure N12727216
" HEAVY DUTY TWO DOOR TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 72.12 INCH 72.12 INCH 16.12 INCH UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION NPDD7272 BACK PANEL CONTINUOUS HINGE WITH KEYLOCKING AND PADLOCKING COMBINATION HANDLE DOOR MOUNTING "

"

  • HEAVY DUTY TWO DOOR TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 72.12 INCH
  • 72.12 INCH
  • 16.12 INCH
  • UL 508, CSA APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • NPDD7272 BACK PANEL
  • CONTINUOUS HINGE WITH KEYLOCKING AND PADLOCKING COMBINATION HANDLE DOOR MOUNTING

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N12727216
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 72.12 inch (1832 mm)
Depth 16.12 inch (409 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418F8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details