Wiegmann Multipurpose Floor Mount Enclosure N12727210

Description
" 2-DOOR TYPE COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 72.12 INCH 72.12 INCH 10.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL N12 MODEL "
Datasheet
Description
" 2-DOOR TYPE COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 72.12 INCH 72.12 INCH 10.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N12727210 - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
N12727210
Multipurpose Floor Mount Enclosure N12727210
" 2-DOOR TYPE COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 72.12 INCH 72.12 INCH 10.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL N12 MODEL "

"

  • 2-DOOR TYPE
  • COLD ROLLED STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 72.12 INCH
  • 72.12 INCH
  • 10.12 INCH
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH LEGS MOUNTING HARDWARE
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • NPDD7272 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKING HANDLE DOOR MOUNTING
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N12727210
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 72.12 inch (1832 mm)
Depth 10.12 inch (257 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details