Wiegmann Multipurpose Floor Mount Enclosure N12726010

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 60.12 INCH 60.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 10.12 INCH 10.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS NPDD7260 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 60.12 INCH 60.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 10.12 INCH 10.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS NPDD7260 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N12726010 - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
N12726010
Multipurpose Floor Mount Enclosure N12726010
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 60.12 INCH 60.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 10.12 INCH 10.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS NPDD7260 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY INSIDE/OUTSIDE COLOR
  • 60.12 INCH
  • 60.12 WIDTH IN INCH
  • 72.12 INCH
  • 72.12 HEIGHT IN INCH
  • 10.12 INCH
  • 10.12 DEPTH IN INCH
  • 1831.85 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • 12 INCH LEGS MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • NPDD7260 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION (1) BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N12726010
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 60.12 inch (1527 mm)
Depth 10.12 inch (257 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1416E-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details