Wiegmann Multipurpose Floor Mount Enclosure N12604820

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 48.12 INCH 48.12 WIDTH IN INCH 60.12 INCH 60.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH 1527.05 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 48.12 INCH 48.12 WIDTH IN INCH 60.12 INCH 60.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH 1527.05 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N12604820 - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
N12604820
Multipurpose Floor Mount Enclosure N12604820
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 48.12 INCH 48.12 WIDTH IN INCH 60.12 INCH 60.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH 1527.05 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY INSIDE/OUTSIDE COLOR
  • 48.12 INCH
  • 48.12 WIDTH IN INCH
  • 60.12 INCH
  • 60.12 HEIGHT IN INCH
  • 20.12 INCH
  • 20.12 DEPTH IN INCH
  • 1527.05 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • 12 INCH LEGS MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • NPDD6048 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION (1) BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N12604820
Product Name Multipurpose Floor Mount Enclosure
Length 60.12 inch (1527 mm)
Width 48.12 inch (1222 mm)
Depth 20.12 inch (511 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1416E-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details