Wiegmann Multipurpose Floor Mount Enclosure N12604808

Description
" 2-DOOR TYPE COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 48.12 INCH 60.12 INCH 8.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL N12 MODEL "
Datasheet
Description
" 2-DOOR TYPE COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 48.12 INCH 60.12 INCH 8.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N12604808 - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
N12604808
Multipurpose Floor Mount Enclosure N12604808
" 2-DOOR TYPE COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 48.12 INCH 60.12 INCH 8.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL N12 MODEL "

"

  • 2-DOOR TYPE
  • COLD ROLLED STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 48.12 INCH
  • 60.12 INCH
  • 8.12 INCH
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH LEGS MOUNTING HARDWARE
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • NPDD6048 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKING HANDLE DOOR MOUNTING
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N12604808
Product Name Multipurpose Floor Mount Enclosure
Length 60.12 inch (1527 mm)
Width 48.12 inch (1222 mm)
Depth 8.12 inch (206 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2117 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 7.87 inch (200 mm)
Depth 5.33 inch (136 mm)
View Details
TK Series Enclosures - 138-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
2 suppliers