Wiegmann Multipurpose Wall Mount Enclosure N12242010

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 10 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 17 INCH W X 21 INCH H N12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 10 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 17 INCH W X 21 INCH H N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N12242010 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N12242010
Multipurpose Wall Mount Enclosure N12242010
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 10 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 17 INCH W X 21 INCH H N12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 24 INCH
  • 10 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP2420 BACK PANEL
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 17 INCH W X 21 INCH H
  • N12 MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - N12242010 - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N12242010
WIEG Wall Mount N12242010
N12 1 DOOR WALL MNT 24X20X10 CS -GRY

N12 1 DOOR WALL MNT 24X20X10 CS -GRY

Supplier's Site
Steel control cabinet Wiegmann N12242010 -  - Automation24, Inc.
King of Prussia, PA, United States
Steel control cabinet Wiegmann N12242010
Steel control cabinet Wiegmann N12242010
Compact steel control cabinet N12242010 from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N12242010 carbon steel enclosure provides dimensions 24x20x10in (HxWxD) and boasts a NEMA 12/13 rating for excellent protection from dust, dirt, oil, and water in indoor applications. Integrated external mounting plate and hinged door with clamping locks allow for wasy installation and access as well. The N12242010 is also UL and CSA certified to meet all standard requirements.

Compact steel control cabinet N12242010 from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N12242010 carbon steel enclosure provides dimensions 24x20x10in (HxWxD) and boasts a NEMA 12/13 rating for excellent protection from dust, dirt, oil, and water in indoor applications. Integrated external mounting plate and hinged door with clamping locks allow for wasy installation and access as well. The N12242010 is also UL and CSA certified to meet all standard requirements.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Galco Industrial Electronics Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N12242010 N12242010
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount Steel control cabinet Wiegmann N12242010
Length 24 inch (610 mm) 24 inch (610 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Material Steel Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details