Wiegmann Multipurpose Wall Mount Enclosure N12201606

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 20 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2016 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 13 INCH W X 17 INCH H N12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 20 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2016 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 13 INCH W X 17 INCH H N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N12201606 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N12201606
Multipurpose Wall Mount Enclosure N12201606
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 20 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2016 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 13 INCH W X 17 INCH H N12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 20 INCH
  • 6 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP2016 BACK PANEL
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 13 INCH W X 17 INCH H
  • N12 MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - N12201606 - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N12201606
WIEG Wall Mount N12201606
N12 1 DOOR WALL MNT 20X16X6 CS -GRY

N12 1 DOOR WALL MNT 20X16X6 CS -GRY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number N12201606 N12201606
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Boxes - 2946-899-632-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details