Wiegmann Multipurpose Wall Mount Enclosure N12201206

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2012 BACK PANEL WIEGMANN[R] BRAND APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION COLLAR STUDS, PRINT POCKET PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 12 GAUGE STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2012 BACK PANEL WIEGMANN[R] BRAND APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION COLLAR STUDS, PRINT POCKET PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 12 GAUGE STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N12201206 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N12201206
Multipurpose Wall Mount Enclosure N12201206
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2012 BACK PANEL WIEGMANN[R] BRAND APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION COLLAR STUDS, PRINT POCKET PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 12 GAUGE STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP2012 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION COMPONENT, ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION COLLAR STUDS, PRINT POCKET
  • PANEL MATERIAL WHITE POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE 12 GAUGE STEEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N12201206
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details