Hubbell Lighting, Inc. Floodlight Fixture MVM-0400S-268

Description
16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE DARK BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/4 INCH STEEL TRUNNION BRACKET MOUNTING HPF, QUAD TAP BALLAST TYPE NO LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, 144 DEGREE X 113 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA MAGNULITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MVM MODEL
Datasheet
Description
16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE DARK BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/4 INCH STEEL TRUNNION BRACKET MOUNTING HPF, QUAD TAP BALLAST TYPE NO LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, 144 DEGREE X 113 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA MAGNULITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MVM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MVM-0400S-268 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
MVM-0400S-268
Floodlight Fixture MVM-0400S-268
16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE DARK BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/4 INCH STEEL TRUNNION BRACKET MOUNTING HPF, QUAD TAP BALLAST TYPE NO LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, 144 DEGREE X 113 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA MAGNULITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MVM MODEL
  • 16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE
  • DARK BRONZE FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/4 INCH STEEL TRUNNION BRACKET MOUNTING
  • HPF, QUAD TAP BALLAST TYPE
  • NO LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6, 144 DEGREE X 113 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD
  • 2.3 SQ FT EPA
  • MAGNULITER[R] BRAND
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • MVM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MVM-0400S-268
Product Name Floodlight Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details