Hubbell Lighting, Inc. Floodlight Fixture MVM-0400P-268-LP

Description
16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE DARK BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/4 INCH STEEL TRUNNION BRACKET MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NEMA 7 X 6, 146 DEGREE X 119 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA MAGNULITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MVM MODEL
Datasheet
Description
16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE DARK BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/4 INCH STEEL TRUNNION BRACKET MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NEMA 7 X 6, 146 DEGREE X 119 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA MAGNULITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MVM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MVM-0400P-268-LP - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
MVM-0400P-268-LP
Floodlight Fixture MVM-0400P-268-LP
16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE DARK BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/4 INCH STEEL TRUNNION BRACKET MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NEMA 7 X 6, 146 DEGREE X 119 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA MAGNULITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MVM MODEL
  • 16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE
  • DARK BRONZE FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/4 INCH STEEL TRUNNION BRACKET MOUNTING
  • HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NEMA 7 X 6, 146 DEGREE X 119 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD
  • 2.3 SQ FT EPA
  • MAGNULITER[R] BRAND
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • MVM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MVM-0400P-268-LP
Product Name Floodlight Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details