HEAVY DUTY, MULTIPLE STRENGTH TYPE
41 INCH MESH LENGTH
0.75 INCH MIN. CABLE OUTER DIAMETER
0.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
ACSR, ALUMINUM/COPPER BARE CONDUCTOR, GROUND WIRE, MESSENGER STRANDS, WIRE ROPE, INSULATED CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3/8 INCH DIA X 11 INCH L EYE SIZE
14400 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
TRIPLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HEAVY DUTY, MULTIPLE STRENGTH TYPE
41 INCH MESH LENGTH
0.75 INCH MIN. CABLE OUTER DIAMETER
0.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
ACSR, ALUMINUM/COPPER BARE CONDUCTOR, GROUND WIRE, MESSENGER STRANDS, WIRE ROPE, INSULATED CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3/8 INCH DIA X 11 INCH L EYE SIZE
14400 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
TRIPLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, MULTIPLE STRENGTH TYPE
41 INCH MESH LENGTH
0.75 INCH MIN. CABLE OUTER DIAMETER
0.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
ACSR, ALUMINUM/COPPER BARE CONDUCTOR, GROUND WIRE, MESSENGER STRANDS, WIRE ROPE, INSULATED CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3/8 INCH DIA X 11 INCH L EYE SIZE
14400 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
TRIPLE WEAVE MESH TYPE
ECONOMY[R] BRAND