Hubbell Incorporated Occupancy Sensor/Switch MS1200W

Description
1.81 INCH W X 1.67 INCH D X 4.11 INCH H SIZE WHITE FINISH UL, CUL APPROVAL CLASSROOM, CLOSET, CONFERENCE ROOM, LAUNDRY ROOM, SMALL OFFICE, SMALL STORAGE AREA, REST ROOM APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW INFRARED SENSOR TYPE 1200 SQ FT AREA COVERAGE 20 SEC TO 30 MIN TIME DELAY OPERATING TEMPERATURE 32 TO 122 DEG F MS1200 MODEL
Datasheet
Description
1.81 INCH W X 1.67 INCH D X 4.11 INCH H SIZE WHITE FINISH UL, CUL APPROVAL CLASSROOM, CLOSET, CONFERENCE ROOM, LAUNDRY ROOM, SMALL OFFICE, SMALL STORAGE AREA, REST ROOM APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW INFRARED SENSOR TYPE 1200 SQ FT AREA COVERAGE 20 SEC TO 30 MIN TIME DELAY OPERATING TEMPERATURE 32 TO 122 DEG F MS1200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MS1200W - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
MS1200W
Occupancy Sensor/Switch MS1200W
1.81 INCH W X 1.67 INCH D X 4.11 INCH H SIZE WHITE FINISH UL, CUL APPROVAL CLASSROOM, CLOSET, CONFERENCE ROOM, LAUNDRY ROOM, SMALL OFFICE, SMALL STORAGE AREA, REST ROOM APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW INFRARED SENSOR TYPE 1200 SQ FT AREA COVERAGE 20 SEC TO 30 MIN TIME DELAY OPERATING TEMPERATURE 32 TO 122 DEG F MS1200 MODEL
  • 1.81 INCH W X 1.67 INCH D X 4.11 INCH H SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • CLASSROOM, CLOSET, CONFERENCE ROOM, LAUNDRY ROOM, SMALL OFFICE, SMALL STORAGE AREA, REST ROOM APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING
  • 180 DEG FIELD OF VIEW
  • INFRARED SENSOR TYPE
  • 1200 SQ FT AREA COVERAGE
  • 20 SEC TO 30 MIN TIME DELAY
  • OPERATING TEMPERATURE 32 TO 122 DEG F
  • MS1200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number MS1200W
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 7962059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Type 18.11 - PIR movement detectors 10A - 181182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details