Hubbell Incorporated Occupancy Sensor/Switch MS1200ATW

Description
1.81 INCH W X 1.67 INCH D X 4.11 INCH H SIZE WHITE FINISH UL, CUL APPROVAL CLASSROOM, CLOSET, CONFERENCE ROOM, LAUNDRY ROOM, SMALL OFFICE, SMALL STORAGE AREA, REST ROOM APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW INFRARED SENSOR TYPE 1200 SQ FT AREA COVERAGE ADAPTIVE TIMING 5 TO 30 MIN OPERATING TEMPERATURE 32 TO 122 DEG F MS1200AT MODEL
Datasheet
Description
1.81 INCH W X 1.67 INCH D X 4.11 INCH H SIZE WHITE FINISH UL, CUL APPROVAL CLASSROOM, CLOSET, CONFERENCE ROOM, LAUNDRY ROOM, SMALL OFFICE, SMALL STORAGE AREA, REST ROOM APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW INFRARED SENSOR TYPE 1200 SQ FT AREA COVERAGE ADAPTIVE TIMING 5 TO 30 MIN OPERATING TEMPERATURE 32 TO 122 DEG F MS1200AT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MS1200ATW - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
MS1200ATW
Occupancy Sensor/Switch MS1200ATW
1.81 INCH W X 1.67 INCH D X 4.11 INCH H SIZE WHITE FINISH UL, CUL APPROVAL CLASSROOM, CLOSET, CONFERENCE ROOM, LAUNDRY ROOM, SMALL OFFICE, SMALL STORAGE AREA, REST ROOM APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW INFRARED SENSOR TYPE 1200 SQ FT AREA COVERAGE ADAPTIVE TIMING 5 TO 30 MIN OPERATING TEMPERATURE 32 TO 122 DEG F MS1200AT MODEL
  • 1.81 INCH W X 1.67 INCH D X 4.11 INCH H SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • CLASSROOM, CLOSET, CONFERENCE ROOM, LAUNDRY ROOM, SMALL OFFICE, SMALL STORAGE AREA, REST ROOM APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING
  • 180 DEG FIELD OF VIEW
  • INFRARED SENSOR TYPE
  • 1200 SQ FT AREA COVERAGE
  • ADAPTIVE TIMING 5 TO 30 MIN
  • OPERATING TEMPERATURE 32 TO 122 DEG F
  • MS1200AT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number MS1200ATW
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2289498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass Break Detector
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details