Hubbell Lighting, Inc. Surface Landscape Light MS-AG

Description
MISSION TYPE DIE-CAST ALUMINUM MATERIAL 4.9 INCH L X 16.9 INCH H SIZE ANTIQUE GREEN FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION MS MODEL
Datasheet
Description
MISSION TYPE DIE-CAST ALUMINUM MATERIAL 4.9 INCH L X 16.9 INCH H SIZE ANTIQUE GREEN FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION MS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - MS-AG - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
MS-AG
Surface Landscape Light MS-AG
MISSION TYPE DIE-CAST ALUMINUM MATERIAL 4.9 INCH L X 16.9 INCH H SIZE ANTIQUE GREEN FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION MS MODEL
  • MISSION TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 4.9 INCH L X 16.9 INCH H SIZE
  • ANTIQUE GREEN FINISH
  • UL APPROVAL
  • POLE MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
  • MS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MS-AG
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details