Hubbell Lighting, Inc. Surface Landscape Light MS-AB

Description
MISSION TYPE DIE-CAST ALUMINUM MATERIAL 4.9 INCH L X 16.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION MS MODEL
Datasheet
Description
MISSION TYPE DIE-CAST ALUMINUM MATERIAL 4.9 INCH L X 16.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION MS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - MS-AB - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
MS-AB
Surface Landscape Light MS-AB
MISSION TYPE DIE-CAST ALUMINUM MATERIAL 4.9 INCH L X 16.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION MS MODEL
  • MISSION TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 4.9 INCH L X 16.9 INCH H SIZE
  • ANTIQUE BRONZE FINISH
  • UL APPROVAL
  • POLE MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
  • MS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MS-AB
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details