Hubbell Lighting, Inc. Floodlight Fixture MLED-80LU-5K-W-BZ

Description
16 INCH W X 4.25 INCH D X 21 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, DLC APPROVAL YOKE MOUNTING IP65 ENCLOSURE LED LAMP TYPE 176 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7 WIDE DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA INTENSITY 9874 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE 4800 K APPLICATION WET LOCATION
Datasheet
Description
16 INCH W X 4.25 INCH D X 21 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, DLC APPROVAL YOKE MOUNTING IP65 ENCLOSURE LED LAMP TYPE 176 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7 WIDE DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA INTENSITY 9874 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE 4800 K APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MLED-80LU-5K-W-BZ - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
MLED-80LU-5K-W-BZ
Floodlight Fixture MLED-80LU-5K-W-BZ
16 INCH W X 4.25 INCH D X 21 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, DLC APPROVAL YOKE MOUNTING IP65 ENCLOSURE LED LAMP TYPE 176 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7 WIDE DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA INTENSITY 9874 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE 4800 K APPLICATION WET LOCATION
  • 16 INCH W X 4.25 INCH D X 21 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, DLC APPROVAL
  • YOKE MOUNTING
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • 176 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 7 WIDE DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • INTENSITY 9874 LUMEN
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE 4800 K
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MLED-80LU-5K-W-BZ
Product Name Floodlight Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details