Hubbell Wiring Device-Kellems Locking Flanged Receptacle Outlet ML314

Description
POLARIZED TYPE; BLACK (FACE), GRAY (FLANGE) COLOR; ML-3R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; BLACK (FACE), GRAY (FLANGE) COLOR; ML-3R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - ML314 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Receptacle Outlet
ML314
Locking Flanged Receptacle Outlet ML314
POLARIZED TYPE; BLACK (FACE), GRAY (FLANGE) COLOR; ML-3R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; BLACK (FACE), GRAY (FLANGE) COLOR; ML-3R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ML314
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flange
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3965-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details