Hubbell Wiring Device-Kellems Locking Device Connector ML3133

Description
POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-3R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL
Datasheet
Description
POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-3R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - ML3133 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
ML3133
Locking Device Connector ML3133
POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-3R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL

POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-3R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ML3133
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details