Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet ML215

Description
POLARIZED, MIDGET MOUNT TYPE; POLYCARBONATE MATERIAL; BLACK (FACE), GRAY (FLANGE) COLOR; ML-2P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; OVERALL DIMENSION 2.06 INCH
Datasheet
Description
POLARIZED, MIDGET MOUNT TYPE; POLYCARBONATE MATERIAL; BLACK (FACE), GRAY (FLANGE) COLOR; ML-2P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; OVERALL DIMENSION 2.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - ML215 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
ML215
Locking Flanged Male Base Inlet ML215
POLARIZED, MIDGET MOUNT TYPE; POLYCARBONATE MATERIAL; BLACK (FACE), GRAY (FLANGE) COLOR; ML-2P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; OVERALL DIMENSION 2.06 INCH

POLARIZED, MIDGET MOUNT TYPE; POLYCARBONATE MATERIAL; BLACK (FACE), GRAY (FLANGE) COLOR; ML-2P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; OVERALL DIMENSION 2.06 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ML215
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Mounting Style Flange
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details