Hubbell Wiring Device-Kellems Locking Device Connector ML2133

Description
POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-2R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSIO
Datasheet
Description
POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-2R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - ML2133 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
ML2133
Locking Device Connector ML2133
POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-2R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSIO

POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-2R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMENSIO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ML2133
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details