Hubbell Wiring Device-Kellems Locking Device Plug ML2113

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-2P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-2P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - ML2113 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
ML2113
Locking Device Plug ML2113
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-2P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-2P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ML2113
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365698 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1473293 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details