Hubbell Wiring Device-Kellems Locking Device Connector ML1133

Description
POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-1R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.1 TO 0.35 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMEN
Datasheet
Description
POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-1R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.1 TO 0.35 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - ML1133 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
ML1133
Locking Device Connector ML1133
POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-1R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.1 TO 0.35 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMEN

POLARIZED, MIDGET TYPE; NYLON MATERIAL; BLACK COLOR; ML-1R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.1 TO 0.35 INCH CORD SIZE; TURNLOK[R] BRAND; OVERALL DIMEN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ML1133
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details