Hubbell Wiring Device-Kellems Locking Device Plug ML1113

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-1P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); 0.1 TO 0.35 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-1P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); 0.1 TO 0.35 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - ML1113 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
ML1113
Locking Device Plug ML1113
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-1P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); 0.1 TO 0.35 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-1P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); 0.1 TO 0.35 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ML1113
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-101-146 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Industrial Power Connectors - 1254466 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details