Hubbell Lighting, Inc. Floodlight Fixture MIC-0150P-358

Description
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE LEKTROCOTE PROTECTIVE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH-14 TPI NPS CAST ALUMINUM KNUCKLE MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE NEMA 6 X 5, 103 DEGREE X 81 DEGREE, MEDIUM BEAM DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA MICROLITER[R], LEKTROCOTE[TM] BRAND APPLICATION WET LOCATION INCLUDES ROTATABLE OPTICS SERIES MIC MODEL
Datasheet
Description
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE LEKTROCOTE PROTECTIVE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH-14 TPI NPS CAST ALUMINUM KNUCKLE MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE NEMA 6 X 5, 103 DEGREE X 81 DEGREE, MEDIUM BEAM DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA MICROLITER[R], LEKTROCOTE[TM] BRAND APPLICATION WET LOCATION INCLUDES ROTATABLE OPTICS SERIES MIC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MIC-0150P-358 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
MIC-0150P-358
Floodlight Fixture MIC-0150P-358
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE LEKTROCOTE PROTECTIVE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH-14 TPI NPS CAST ALUMINUM KNUCKLE MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE NEMA 6 X 5, 103 DEGREE X 81 DEGREE, MEDIUM BEAM DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA MICROLITER[R], LEKTROCOTE[TM] BRAND APPLICATION WET LOCATION INCLUDES ROTATABLE OPTICS SERIES MIC MODEL
  • 9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE
  • LEKTROCOTE PROTECTIVE BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/2 INCH-14 TPI NPS CAST ALUMINUM KNUCKLE MOUNTING
  • HPF, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE
  • NEMA 6 X 5, 103 DEGREE X 81 DEGREE, MEDIUM BEAM DISTRIBUTION/BEAM SPREAD
  • 0.71 SQ FT EPA
  • MICROLITER[R], LEKTROCOTE[TM] BRAND
  • APPLICATION WET LOCATION
  • INCLUDES ROTATABLE OPTICS
  • SERIES MIC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MIC-0150P-358
Product Name Floodlight Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details