9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE
BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
1/2 INCH-14 TPI NPS KNUCKLE MOUNTING
AUTO LAG, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
PULSE START LAMP TYPE
100 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE
NEMA 5 X 4, 86 DEGREE X 62 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD
0.71 SQ FT EPA
MICROLITER[R] BRAND
LENS MATERIAL TEMPERED GLASS
APPLICATION WET LOCATION
MIC MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE
BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
1/2 INCH-14 TPI NPS KNUCKLE MOUNTING
AUTO LAG, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
PULSE START LAMP TYPE
100 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE
NEMA 5 X 4, 86 DEGREE X 62 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD
0.71 SQ FT EPA
MICROLITER[R] BRAND
LENS MATERIAL TEMPERED GLASS
APPLICATION WET LOCATION
MIC MODEL
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE
BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
1/2 INCH-14 TPI NPS KNUCKLE MOUNTING
AUTO LAG, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
PULSE START LAMP TYPE
100 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE
NEMA 5 X 4, 86 DEGREE X 62 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD
0.71 SQ FT EPA
MICROLITER[R] BRAND
LENS MATERIAL TEMPERED GLASS
APPLICATION WET LOCATION
MIC MODEL
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE
BRONZE POWDER PAINTED FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
1/2 INCH-14 TPI NPS KNUCKLE MOUNTING
AUTO LAG, HPF, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
PULSE START LAMP TYPE
100 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE
NEMA 5 X 4, 86 DEGREE X 62 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD