Hubbell Lighting, Inc. Floodlight Fixture MIC-0070H-358

Description
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH-14 TPI NPS KNUCKLE MOUNTING AUTO LAG, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE NEMA 5 X 4, 81 DEGREE X 60 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA MICROLITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MIC MODEL
Datasheet
Description
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH-14 TPI NPS KNUCKLE MOUNTING AUTO LAG, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE NEMA 5 X 4, 81 DEGREE X 60 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA MICROLITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MIC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MIC-0070H-358 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
MIC-0070H-358
Floodlight Fixture MIC-0070H-358
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH-14 TPI NPS KNUCKLE MOUNTING AUTO LAG, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE NEMA 5 X 4, 81 DEGREE X 60 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA MICROLITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MIC MODEL
  • 9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE
  • BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/2 INCH-14 TPI NPS KNUCKLE MOUNTING
  • AUTO LAG, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V (WIRED 277 V) LAMP/BALLAST VOLTAGE
  • NEMA 5 X 4, 81 DEGREE X 60 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD
  • 0.71 SQ FT EPA
  • MICROLITER[R] BRAND
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • MIC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MIC-0070H-358
Product Name Floodlight Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details