16-1/4 INCH W X 14-1/2 INCH D X 12 INCH H SIZE
PROTECTIVE DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA C22.2, CSA (CANADA AND US) APPROVAL
YOKE MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
WIDE BEAM DISTRIBUTION/BEAM SPREAD
1.4 SQ FT EPA
MINILITER[R] V BRAND
LENS MATERIAL TEMPERED AND IMPACT RESISTANT GLASS
APPLICATION SIGN, FACADE, AREA, ACCENT AND GENERAL SECURITY LIGHTING, WET LOCATION
SERIES MHS MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
16-1/4 INCH W X 14-1/2 INCH D X 12 INCH H SIZE
PROTECTIVE DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA C22.2, CSA (CANADA AND US) APPROVAL
YOKE MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
WIDE BEAM DISTRIBUTION/BEAM SPREAD
1.4 SQ FT EPA
MINILITER[R] V BRAND
LENS MATERIAL TEMPERED AND IMPACT RESISTANT GLASS
APPLICATION SIGN, FACADE, AREA, ACCENT AND GENERAL SECURITY LIGHTING, WET LOCATION
SERIES MHS MODEL
16-1/4 INCH W X 14-1/2 INCH D X 12 INCH H SIZE
PROTECTIVE DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA C22.2, CSA (CANADA AND US) APPROVAL
YOKE MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
WIDE BEAM DISTRIBUTION/BEAM SPREAD
1.4 SQ FT EPA
MINILITER[R] V BRAND
LENS MATERIAL TEMPERED AND IMPACT RESISTANT GLASS
APPLICATION SIGN, FACADE, AREA, ACCENT AND GENERAL SECURITY LIGHTING, WET LOCATION
SERIES MHS MODEL
16-1/4 INCH W X 14-1/2 INCH D X 12 INCH H SIZE
PROTECTIVE DARK BRONZE POWDER PAINTED FINISH
UL 1598, CSA C22.2, CSA (CANADA AND US) APPROVAL
YOKE MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
WIDE BEAM DISTRIBUTION/BEAM SPREAD
1.4 SQ FT EPA
MINILITER[R] V BRAND
LENS MATERIAL TEMPERED AND IMPACT RESISTANT GLASS
APPLICATION SIGN, FACADE, AREA, ACCENT AND GENERAL SECURITY LIGHTING, WET LOCATION