Hubbell Lighting, Inc. Floodlight Fixture MHS-Y400P5

Description
16-1/4 INCH W X 14-1/2 INCH D X 12 INCH H SIZE PROTECTIVE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED MOGUL BASE PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE WIDE DISTRIBUTION/BEAM SPREAD 1.4 SQ FT EPA MINILITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MHS MODEL
Datasheet
Description
16-1/4 INCH W X 14-1/2 INCH D X 12 INCH H SIZE PROTECTIVE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED MOGUL BASE PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE WIDE DISTRIBUTION/BEAM SPREAD 1.4 SQ FT EPA MINILITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MHS-Y400P5 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
MHS-Y400P5
Floodlight Fixture MHS-Y400P5
16-1/4 INCH W X 14-1/2 INCH D X 12 INCH H SIZE PROTECTIVE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED MOGUL BASE PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE WIDE DISTRIBUTION/BEAM SPREAD 1.4 SQ FT EPA MINILITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MHS MODEL
  • 16-1/4 INCH W X 14-1/2 INCH D X 12 INCH H SIZE
  • PROTECTIVE DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • YOKE MOUNTING
  • HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • MOGUL BASE PULSE START LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • WIDE DISTRIBUTION/BEAM SPREAD
  • 1.4 SQ FT EPA
  • MINILITER[R] BRAND
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • MHS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MHS-Y400P5
Product Name Floodlight Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details