Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
MFMS25325 -- MCQK,FEM INV S RCP,MET,5P,2K,#22,1/4",1 HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Mcqk,fem Inv S Rcp,met,5P,2K,#22,1/4",1 Hubbell Wiring Devices
MFMS25325
Description
MCQK,FEM INV S RCP,MET,5P,2K,#22,1/ 4",1
Newark, An Avnet Company
Done
Description
MCQK,FEM INV S RCP,MET,5P,2K,#22,1/ 4",1
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mcqk,fem Inv S Rcp,met,5P,2K,#22,1/4",1 Hubbell Wiring Devices
14C6381
Mcqk,fem Inv S Rcp,met,5P,2K,#22,1/4",1 Hubbell Wiring Devices
14C6381
MCQK,FEM INV S RCP,MET,5P,2K,#22,1/ 4",1
MCQK,FEM INV S RCP,MET,5P,2K,#22,1/
4",1
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
14C6381
Product Name
Mcqk,fem Inv S Rcp,met,5P,2K,#22,1/4",1 Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10011649-202
Specs
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2
suppliers
Altech Corp.
Terminal Blocks
39.2213
Specs
Termination
PCB
View Details
Advantech
D-Sub, D-Shaped Connector Adapters
BB-9SGF
Specs
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
WAGO
Din Rail, Channel
2002-1911/1000-836
Specs
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2
suppliers