Hubbell Wiring Device-Kellems Ground Module, 16A-40A Hubbell Wiring Devices MDGB

Description
GROUND MODULE, 16A-40A
Description
GROUND MODULE, 16A-40A

Suppliers

Company
Product
Description
Supplier Links
Ground Module, 16A-40A Hubbell Wiring Devices - 57AC9807 - Newark, An Avnet Company
Chicago, IL, United States
Ground Module, 16A-40A Hubbell Wiring Devices
57AC9807
Ground Module, 16A-40A Hubbell Wiring Devices 57AC9807
GROUND MODULE, 16A-40A

GROUND MODULE, 16A-40A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC9807
Product Name Ground Module, 16A-40A Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details