Hubbell Wiring Device-Kellems 60A Disconnect, 4X Hubbell Wiring Devices MD60

Description
60A DISCONNECT, 4X
Description
60A DISCONNECT, 4X

Suppliers

Company
Product
Description
Supplier Links
60A Disconnect, 4X Hubbell Wiring Devices - 57AC9812 - Newark, An Avnet Company
Chicago, IL, United States
60A Disconnect, 4X Hubbell Wiring Devices
57AC9812
60A Disconnect, 4X Hubbell Wiring Devices 57AC9812
60A DISCONNECT, 4X

60A DISCONNECT, 4X

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC9812
Product Name 60A Disconnect, 4X Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details