9.9 INCH DIA X 12.79 INCH H SIZE
ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH
UL, UL 8750, CSA C22.2 APPROVAL
PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION
PENDANT MOUNTING
LED LIGHT FIXTURE
LED LAMP TYPE
45 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
120 TO 277 VAC LAMP VOLTAGE
POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
HAZARDOUS LOCATION AREA CLASSIFICATION
0.416/0.18 AMPERE LAMP CURRENT
HUB SIZE 3/4 INCH
COLOR RENDERING INDEX 70
COLOR TEMPERATURE 5000 K
AMBIENT TEMPERATURE -40 TO 40 DEG C
REFRACTOR TYPE GLASS
Hubbell Electrical Products
Done
Datasheet
Description
9.9 INCH DIA X 12.79 INCH H SIZE
ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH
UL, UL 8750, CSA C22.2 APPROVAL
PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION
PENDANT MOUNTING
LED LIGHT FIXTURE
LED LAMP TYPE
45 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
120 TO 277 VAC LAMP VOLTAGE
POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
HAZARDOUS LOCATION AREA CLASSIFICATION
0.416/0.18 AMPERE LAMP CURRENT
HUB SIZE 3/4 INCH
COLOR RENDERING INDEX 70
COLOR TEMPERATURE 5000 K
AMBIENT TEMPERATURE -40 TO 40 DEG C
REFRACTOR TYPE GLASS
9.9 INCH DIA X 12.79 INCH H SIZE
ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH
UL, UL 8750, CSA C22.2 APPROVAL
PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION
PENDANT MOUNTING
LED LIGHT FIXTURE
LED LAMP TYPE
45 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
120 TO 277 VAC LAMP VOLTAGE
POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
HAZARDOUS LOCATION AREA CLASSIFICATION
0.416/0.18 AMPERE LAMP CURRENT
HUB SIZE 3/4 INCH
COLOR RENDERING INDEX 70
COLOR TEMPERATURE 5000 K
AMBIENT TEMPERATURE -40 TO 40 DEG C
REFRACTOR TYPE GLASS
PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION