Hubbell Wiring Device-Kellems Marine Ps Receptacle, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices M4100R12

Description
MARINE PS RECEPTACLE, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
MARINE PS RECEPTACLE, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Ps Receptacle, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices - 35B1462 - Newark, An Avnet Company
Chicago, IL, United States
Marine Ps Receptacle, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices
35B1462
Marine Ps Receptacle, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices 35B1462
MARINE PS RECEPTACLE, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

MARINE PS RECEPTACLE, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1462
Product Name Marine Ps Receptacle, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details