Hubbell Wiring Device-Kellems Marine Ps Plug, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices M4100P12

Description
MARINE PS PLUG, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
MARINE PS PLUG, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Ps Plug, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices - 35B1461 - Newark, An Avnet Company
Chicago, IL, United States
Marine Ps Plug, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices
35B1461
Marine Ps Plug, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices 35B1461
MARINE PS PLUG, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

MARINE PS PLUG, 3P4W, 100A 125/250V; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1461
Product Name Marine Ps Plug, 3P4W, 100A 125/250V; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details